EN
  • EN
  • DE

XR16C854DIV-F

Part No XR16C854DIV-F
Manufacturer MaxLinear Inc
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 128B QUAD 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features UART IC 4, QUART Channel RS232, RS485 128 Byte 64-LQFP (10x10)
Manufacturer MaxLinear Inc
Package Tray
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name XR16C854
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1016-1448, XR16C854DIV-F-ND, XR16C854DIVF
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844723-XR16C854DIV-F
Ultra Librarian 3D Model Ultra Librarian XR16C854DIV-F CAD Model

Description

The XR16C854DIV-F is an integrated circuit manufactured by MaxLinear Inc.

  • Supply and Demand Status: Limited
  • Type: UART IC 4, QUART Channel RS232, RS485
  • Buffer Size: 128 Byte
  • Package: 64-LQFP (10x10)
  • Family Name: XR16C854
  • Mounting: Tray
  • Quantity per Package: 160
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 19 weeks
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Other Part Numbers: 1016-1448, XR16C854DIV-F-ND, XR16C854DIVF

You May Also Be Interested in

UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess