EN
  • EN
  • DE
  • IT

XR79115EL-F

Part No XR79115EL-F
Manufacturer MaxLinear Inc
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 19 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.5V - - 15A 4.5V - 22V Input
Manufacturer MaxLinear Inc
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 68-PowerBQFN Module
Case / Package 68-QFN (12x12)
Family Name XR79115
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1016-2070, XR79115
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904093-XR79115EL-F
Ultra Librarian 3D Model Ultra Librarian XR79115EL-F CAD Model

Description

The MaxLinear Inc XR79115EL-F is a non-isolated PoL module DC-DC converter output with a range of 0.6V to 5.5V and a maximum current of 15A.

  • Output Voltage: 0.6V to 5.5V
  • Maximum Current: 15A
  • Input Voltage Range: 4.5V to 22V
  • Operating Temperature: -40°C to 125°C
  • Package Type: 68-PowerBQFN Module
  • Mounting Type: Surface Mount
  • Family: XR79115
  • Category: Power Supplies-Board Mount
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Pieces per Package: 168
  • MSL Level: 3
  • Estimated Production Lead Time: 19 weeks
  • HTSUS: 8542.39.0001
  • Other Part Numbers: 1016-2070, XR79115

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $85.5022
Murata Power Solutions Inc.
DC DC CONVERTER 3.3V 100W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 12V 20W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 5V 60W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 36V 400W
Lowest to $608.3259
Cincon Electronics Co. LTD
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 75W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 150W
Lowest to $542.2083
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6576 $70.9728
6+ $19.4114 $116.4684
10+ $18.8048 $188.0480
13+ $18.1982 $236.5766
17+ $17.5916 $299.0572
22+ $15.7718 $346.9796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess