EN
  • EN
  • DE

DRA-40-12

Part No DRA-40-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 12V 40W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 90 ~ 264 VAC
DC Voltage - Input (Min) 127V
DC Voltage - Input (Max) 370V
Voltage - Output 1 12V
Current - Output (Max) 3.34A
Power (Watts) 40W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 85%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Size / Dimension 3.94" L x 1.57" W x 3.54" H (100.0mm x 40.0mm x 90.0mm)
Approval Agency CB, CE, cURus, TUV
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1542342-DRA-40-12
Ultra Librarian 3D Model Ultra Librarian DRA-40-12 CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 24V 15W
Need more? Email Us
Bel Power Solutions
AC/DC DIN RAIL SUPPLY
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 5V 54W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 120W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 20W
Need more? Email Us
XP Power
DC/DC DIN RAIL SUPPLY 24V 30W
Lowest to $96.4182
1
Marvell
FLAT FREE WHEELBARROW TIRE RIBBE
Lowest to $18.2728
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 10W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess