EN
  • EN
  • DE

ELG-100-24DA-3Y

Part No ELG-100-24DA-3Y
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) LED Drivers
Description LED AC/DC DRIVER 100W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Type Constant Current, Voltage
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 100VAC
Voltage - Input (Max) 305VAC
Voltage - Output 24V
Current - Output (Max) 4A
Power (Watts) 96 W
Voltage - Isolation 3.75 kV
Dimming Analog, PWM
Features OCP, OTP, OVP, SCP
Ratings IP67
Temperature Range - Operating -40°C ~ 90°C
Efficiency 88%
Termination Style Wire Leads
Size / Dimension 6.89" L x 2.48" W x 1.40" H (175.0mm x 63.0mm x 35.5mm)
Approval Agency CB, CCC, CE, cURus, EAC, ENEC, UKCA
Standard Number UL 8750
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1571594-ELG-100-24DA-3Y
Ultra Librarian 3D Model Ultra Librarian ELG-100-24DA-3Y CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
O/P +42V0.96A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CCCV ACDC 28.8-48V 840MA
Need more? Email Us
Thomas Research Products
EMERGENCY LED BATT PK 10W CUL BC
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV ACDC 14.4-24V 6.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 6-12V 13A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CCCV ACDC 29.7-54V 2.78A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 14.4-24V 3.75A
Need more? Email Us
Delta Electronics
USCO-PRO 320W DIMMING, IP67
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 43-53V 2.5A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess