EN
  • EN
  • DE

IRM-05-3.3

Part No IRM-05-3.3
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 3.3V 4.1W / Enclosed AC DC Converters 1 Output 3.3V 1.25A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Mean Well Enterprises Co., Ltd.
Series IRM-05 (5W)
Package Box
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 120 ~ 430 VDC
Voltage - Output 1 3.3V
Current - Output (Max) 1.25A
Power (Watts) 4.1 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Efficiency 68%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 1.80" L x 1.00" W x 0.85" H (45.7mm x 25.4mm x 21.5mm)
Approval Agency CB, CE, cURus, EAC, TUV
Line Regulation ±0.3%
Load Regulation ±0.5%
Base Product Number IRM-05
Standard Package 270 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 847563-IRM-05-3.3
Ultra Librarian 3D Model Ultra Librarian IRM-05-3.3 CAD Model

Description

The IRM-05-3.3 is a 5W enclosed AC/DC converter from Mean Well Enterprises Co., Ltd.

  • Features: Universal input
  • Size: 1.80" L x 1.00" W x 0.85" H
  • Mounting: Through-Hole
  • Input Voltage: 85 ~ 305 VAC, 120 ~ 430 VDC
  • Output Voltage: 3.3V
  • Output Current: 1.25A (max)
  • Efficiency: 68%
  • Line Regulation: ±0.3%
  • Load Regulation: ±0.5%
  • Operating Temperature: -30°C to 70°C
  • Application: Commercial
  • Approvals: CB, CE, cURus, EAC, TUV
  • Standard Package: 270 pieces

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0360 $66.2160
13+ $9.0552 $117.7176
20+ $8.7722 $175.4440
28+ $8.4893 $237.7004
36+ $8.2063 $295.4268
48+ $7.3574 $353.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess