EN
  • EN
  • DE

IRM-45-12

Part No IRM-45-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 46W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000744-IRM-45-12
Package Box
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC
Voltage - Output 1 12V
Current - Output (Max) 3.8A
Applications ITE (Commercial)
Features Universal Input
Operating Temperature -30°C ~ 70°C (With Derating)
Efficiency 87.5%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm)
Approval Agency CB, CE, cURus, TUV
Win Source Part Number Cross
Category Power Supplies - Board Mount
Packaging Box
Operating Temperature Range -30°C ~ 70°C (With Derating)
Power (Watts) 46W
Ultra Librarian 3D Model Ultra Librarian IRM-45-12 CAD Model

Description

The IRM-45-12 is a 45W miniature encapsulated AC-DC power supply module from Mean Well. This compact and efficient power supply is designed for a wide range of applications requiring a stable 12V DC output.

Applications

  • Industrial automation equipment
  • Security systems
  • LED lighting
  • Household appliances
  • Building automation
  • IoT devices

Features

  • Universal AC input range (85~305VAC)
  • Fully encapsulated
  • High efficiency up to 87.5%
  • Protections: Short circuit / Overload / Over voltage
  • Cooling by free air convection
  • 3 years warranty
  • Miniature size
  • Compliance to worldwide safety regulations

Benefits

  • Wide input voltage range allows for global use
  • Encapsulated design provides excellent protection against dust, moisture, and vibration
  • High efficiency reduces energy consumption and heat dissipation
  • Comprehensive protection features ensure reliable operation and prevent damage to the power supply and connected devices
  • Long lifespan and high reliability due to robust design and high-quality components
  • Compact size enables easy integration into space-constrained applications
  • Simplified system design and reduced time-to-market

Specifications

The IRM-45-12 has an AC input voltage range of 85~305VAC. The output voltage is 12VDC with a rated current of 3.75A. The output power is 45W. The efficiency is up to 87.5%. The input frequency range is 47~63Hz. The inrush current is 60A at 230VAC. The leakage current is less than 0.5mA at 240VAC. Protection features include short circuit, overload, and over voltage protection. The operating temperature range is -30°C to +85°C. The safety standards compliance includes UL62368-1, TUV EN62368-1, EAC TP TC 004. The dimensions are 52.5mm x 27.2mm x 24mm. The MTBF (Mean Time Between Failures) is greater than 700,000 hours per MIL-HDBK-217F at 25°C.

It's designed for PCB mounting and is highly resistant to shock and vibration. The fully encapsulated design makes it suitable for harsh environments.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess