EN
  • EN
  • DE

MFM-15-24

Part No MFM-15-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 15W / Open Frame AC DC Converters 1 Output 24V 630mA 80 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr MEAN WELL USA Inc.
Series MFM-15 (15W)
Package Box
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC
Voltage - Output 1 24V
Current - Output (Max) 630mA
Power (Watts) 15 W
Applications Household Appliances, Medical
Features Universal Input
Temperature Range - Operating -35°C ~ 85°C (With Derating)
Efficiency 86.5%
Mounting Type Through Hole
Package / Case 4-DIP Module
Dimension 1.93" L x 0.94" W x 0.91" H (49.0mm x 23.8mm x 23.0mm)
Approval Agency CB, CE, cURus, EAC, TUV
Line Regulation ±0.3%
Load Regulation ±0.5%
Base Product Number MFM-15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Other Names 1866-5323
Standard Package 200
Win Source Part Number 1195057-MFM-15-24
Ultra Librarian 3D Model Ultra Librarian MFM-15-24 CAD Model

Description

The MEAN WELL USA Inc. MFM-15-24 is an AC DC converter component.

  • Power Output: 15 W
  • Input Voltage Range: 80 ~ 264 VAC
  • Number of Outputs: Single
  • Output Voltage: 24V
  • Maximum Output Current: 630mA
  • Approval Agencies: CB, CE, cURus, EAC, TUV

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess