EN
  • EN
  • DE

MSP-450-3.3

Part No MSP-450-3.3
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 3.3V 297W / Enclosed AC DC Converters 1 Output 3.3V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series MSP-450 (450W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 3.3V
Current - Output 1 90 A
Power (Watts) 297W
Applications Medical
Voltage - Isolation 4 kV
Efficiency 80%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 8.58" L x 4.13" W x 1.61" H (218.0mm x 105.0mm x 41.0mm)
Approval Agency CB, CE, cURus
Minimum Load Required No
Base Product Number MSP-450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Other Names MSP-450-3.3-ND,1866-3504
Standard Package 12
Win Source Part Number 960780-MSP-450-3.3
Ultra Librarian 3D Model Ultra Librarian MSP-450-3.3 CAD Model

Description

The MEAN WELL USA Inc. MSP-450-3.3 is a 297W enclosed AC DC converter designed for medical applications.

  • Output Adjustments: Adjustable
  • Features: PFC, Remote On/Off, Remote Sense
  • Input Voltage Range: 85 ~ 264 VAC, 120 ~ 370 VDC
  • Voltage Isolation: 4 kV
  • Number of Outputs: 1
  • Output Voltage: 3.3V
  • Output Current: 90A
  • Efficiency: 80%
  • Minimum Load Required: No
  • Mounting Type: Chassis Mount
  • Operating Temperature: -40°C to 70°C (With Derating)
  • Dimensions: 8.58" L x 4.13" W x 1.61" H (218.0mm x 105.0mm x 41.0mm)
  • RoHS Compliance: RoHS3 Compliant

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess