EN
  • EN
  • DE

NPB-750-24

Part No NPB-750-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog OEM Parts (M - N)
Description AC/DC Power Supply Single-OUT 24V 22.5A 756W Screw Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047898-NPB-750-24
Categories OEM Parts(M-N)
Manufacturer Mean Well Enterprises Co., Ltd.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPB-750-24 CAD Model

Description

The NPB-750-24 is a 750W single output battery charger manufactured by Mean Well. It's designed to charge 24V lead-acid batteries or lithium-ion batteries with adjustable charging voltage and current. These chargers are often used in applications requiring reliable battery backup or charging, such as electric vehicles, energy storage systems, and industrial equipment.

Applications:

  • Electric Vehicles: Charging batteries in electric scooters, bikes, and other light electric vehicles.
  • Energy Storage Systems: Charging batteries in solar and wind energy storage systems.
  • Industrial Equipment: Charging batteries in forklifts, pallet jacks, and other industrial equipment.
  • Backup Power Systems: Maintaining charge in batteries used for backup power in critical systems.
  • Marine Applications: Charging batteries on boats and other marine vessels.

Features:

  • 750W Output Power: Provides sufficient power for charging large battery banks.
  • 24V Output: Designed specifically for charging 24V batteries.
  • Adjustable Charging Voltage and Current: Allows for customized charging profiles to optimize battery performance and lifespan.
  • Built-in Protection: Includes protection against overvoltage, overcurrent, short circuit, and reverse polarity.
  • Fan Cooling: Features a built-in fan for efficient cooling and reliable operation.

Benefits:

  • Fast Charging: Delivers high power to quickly charge batteries.
  • Optimized Battery Life: Adjustable charging parameters help maximize battery lifespan.
  • Safe Operation: Built-in protections ensure safe and reliable charging.
  • Reliable Performance: Designed for long-term reliability in demanding applications.
  • Versatile Applications: Suitable for a wide range of battery charging applications.

Technical Specifications:

To obtain precise specifications, consult the official Mean Well datasheet. However, typical parameters include:

  • Output Voltage: 24V DC (adjustable).
  • Output Current: Adjustable, typically up to 31.25A.
  • Input Voltage: Typically 90-264V AC.
  • Efficiency: High efficiency for reduced energy consumption.
  • Operating Temperature Range: Indicates the operating temperature range.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess