EN
  • EN
  • DE

OWA-60E-12

Part No OWA-60E-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog AC DC Desktop, Wall Adapters
Description AC/DC DESKTOP ADAPTER 12V 60W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Region Utilized Europe
Form Desktop (Class II)
Input Type Cord
Voltage - Input 90 ~ 264 VAC
Voltage - Output 12V
Current - Output (Max) 5A
Power (Watts) 60 W
No Load Power Consumption 150mW (Max)
Polarization Positive Center
Applications ITE (Commercial)
Efficiency Level VI
Temperature Range - Operating -35°C ~ 70°C
Output Connector Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Cord Length 11.8" (300.00mm)
Input Connector CEE 7/7
Size / Dimension 5.12" L x 2.09" W x 1.38" H (130.0mm x 53.0mm x 35.0mm)
Approval Agency CB, CE, GS
Standard Number -;5;9;7;10;8;3;4;2;3;1;19;1613;1528;2057;602359;2084;602360;505;454;2622;2170;179;492;601937;2267;2265;2005;2034;2283;744;102;603;1738;602;2041;95;4555;3710;3209;483;2387;1601;629;4153;2967;4025;600903;1769;1939;1195;1987;2882;2434;2330;5790;1647;2625;166;5942;602400;2064;1829;2136;2712;1890;1910;2212;1866;601159;2768;150;1471;23;600362;591;5600;3263;2770;2261;1188;5880;236;600499;298;149;5893;3250;2046;600500;993;277;2183;3426;3167;4527;189;601659;1690;2326;68;5568;3352;2223;1261;1597;600483;271;1668;1568;5214;4661;132;285;343;943;839;771;2103;237;3989;2303;4219;3544;600178;62;1278;1470;3933;818;0;130602;130603;85693;85691;130604;111758;111759;86381;85695;85694;91590;111760;85692;124489;13856;85696;85697;13857;85389;13858;94758;94764;94759;94762;94757;94765;94760;94761;130876;130875;124492;124496;124495;89895;99418;99416;93030;99419;99417;99415;93031;93032;113065;93033;89896;89897;89898;93034;93035;89899;93036;89900;89901;93038;93039;13859;13860;85561;66239;66240;66241;66242;85560;66243;76256;85264;139528;89703;139527;139522;77282;77281;77280;43602;124740;85265;129474;139548;89704;139539;139526;139544;124207;55218;59235;56185;58400;60611;66244;23454;23455;66245;26230;111117;111115;75224;111116;66246;66247;66248;66249;66250;66251;66252;60323;66253;66254;66255;110463;132329;42523;66256;66257;66258;60324;43701;66259;66260;66261;50716;95577;42524;66262;66263;66264;66265;52130;63325;65016;60612;84001;61929;73717;74889;52131;56945;86720;86722;86723;86724;86725;86726;86727;137067;137068;137069;86729;86730;86731;86732;28222;66266;100551;100552;100553;60325;66268;81751;124923;85266;85267;85268;85269;85270;85271;85272;89705;89706;89707;139546;139529;54783;124924;124925;139550;139532;124926;77285;59098;54784;100554;100555;100556;134507;129347;114825;124478;124491;124493;124494;27218;27219;27220;27221;27222;27223;27224;27225;27226;56001;13866;58529;54667;52869;52870;59996;23456;23457;26576;66345;26577;63140;23073;23074;28678;60006;74888;23459;23460;41909;13990;45415;45229;45230;66269;21842;50598;45416;66270;66384;21843;50599;45417;45418;66273;66274;66275;66276;66277;25462;50098;66278;25463;50099;92602;92603;32796;65982;115420;115421;48944;66385;65983;55377;103017;103016;25464;51716;62787;115422;115423;106144;126146;126145;139937;88320;81753;47324;29054;44451;19389;86543;31810;31751;22881;22880;31886;31727;31728;31729;31726;31890;14177;22869;66279;22871;31865;66280;66281;88397;66282;66387;66388;66389;66390;66391;66284;88398;88400;88401;32815;31741;32821;32820;31737;20105;66386;22875;22876;22878;31895;42935;66285;66286;66287;66288;42936;30968;66289;66290;66291;81752;86291;86292;86293;86294;95633;95635;95634;120348;95636;95637;95638;127213;95639;95640;86295;95641;95642;98818;95644;125761;86296;95643;95645;95646;108952;98820;86302;86303;86304;98821;86305;86306;98822;86307;86308;86309;86310;86311;86312;86313;86314;86315;86316;13972;13971;13970;13969;13968;13967;30197;21700;39399;21698;39555;30217;13966;39400;13965;13964;13963;44450;13962;13961;95685;95686;95687;95688;95689;95691;95690;66292;86750;60956;60957;60958;76020;77425;66293;60960;60961;60962;66143;60963;60964;60965;60966;60967;60968;60969;60970;60971;60972;60973;85556;85557;85558;85559;60974;60975;60976;60977;109299;129849;60978;60979;60980;60981;60982;60983;60984;60985;60986;60987;60988;60989;60990;60991;60992;60993;60994;66144;66145;60995;60996
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569636-OWA-60E-12
Ultra Librarian 3D Model Ultra Librarian OWA-60E-12 CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 48V 25W
Need more? Email Us
Triad Magnetics
AC/DC WALL MNT ADAPT 7.5V 2.25W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 15V 15W
Need more? Email Us
Inventus Power
AC/DC DESKTOP ADAPTER 18V 101W
Need more? Email Us
Digi International
AC/DC DESKTOP ADAPTER 12V
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 15V 3W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 9V 25W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 5V 20W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 18V 25W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess