EN
  • EN
  • DE
  • IT

PLP-45-24

Part No PLP-45-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRIVER CC AC/DC 18-24V 1.9A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Estimated Pruduction Lead Time 19 Weeks
Features LED Driver Topology 1 Output
Manufacturer Mean Well Enterprises Co., Ltd.
Series PLP-45 (45W)
Package Box
Family Name PLP-45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Part Number PLP-45-24-ND, 1866-3867
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847170-PLP-45-24
Ultra Librarian 3D Model Ultra Librarian PLP-45-24 CAD Model

Description

The PLP-45-24 is a 45W single output enclosed power supply manufactured by Mean Well Enterprises Co., Ltd. It is designed to provide a stable and reliable 24V DC output for various industrial and commercial applications. The power supply is characterized by its compact size, high efficiency, and comprehensive protection features.

Applications

  • LED Lighting: Used to power LED lighting systems, providing a stable 24V DC supply.
  • Industrial Automation: Employed in control systems, sensors, and actuators in industrial automation applications.
  • Security Systems: Powers security cameras, access control systems, and alarm systems.
  • Signage: Used to power illuminated signs and displays.
  • Office Equipment: Integrated into office machines such as printers and copiers.

Features

  • Universal AC Input: Accepts a wide range of AC input voltages (85~264VAC).
  • Single Output: Provides a single 24V DC output.
  • High Efficiency: Offers high efficiency, reducing energy consumption and heat dissipation.
  • Protection Features: Includes protection against over-voltage, over-current, and short circuit conditions.
  • Compact Size: Designed with a compact size for easy integration into various systems.

Benefits

  • Reliable Power: Provides a stable and reliable 24V DC output for sensitive electronic devices.
  • Energy Efficient: High efficiency reduces energy consumption and operating costs.
  • Safety Features: Comprehensive protection features ensure safe operation and prevent damage to connected devices.
  • Easy Integration: Compact size and universal AC input simplify integration into various systems.
  • Long Lifespan: Designed for long-term reliable operation.

Additional Details

The PLP-45-24 is designed with a fanless cooling system, making it suitable for environments where noise is a concern. Its compact size allows for easy installation in space-constrained applications. The power supply is certified to meet various safety standards, ensuring compliance with international regulations. It's a reliable and efficient power solution for a wide range of applications, offering excellent performance and protection features.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 24-36V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 107-215V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 12V 3A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 33-40V 4.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 5V 1.4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 48V 2.1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 22-27V 6.3A
Need more? Email Us
TDK-Lambda Americas Inc.
LED DRIVER CC BOOST 44V 140MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess