EN
  • EN
  • DE

RST-10000-24

Part No RST-10000-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 9600W / Enclosed AC DC Converters 1 Output 24V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series RST-10000 (10000W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase)
Voltage - Output 1 24V
Current - Output 1 400 A
Power (Watts) 9600W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 89%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Remote On/Off
Mounting Type Chassis Mount
Dimension 21.26" L x 16.69" W x 3.29" H (540.0mm x 424.0mm x 83.5mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Base Product Number RST-10000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9540
Other Names 1866-4296,RST-10000-24-ND
Standard Package 1
Win Source Part Number 1020056-RST-10000-24
Ultra Librarian 3D Model Ultra Librarian RST-10000-24 CAD Model

Description

The Win Source Part Number 1020056-RST-10000-24 is an enclosed AC DC converter from MEAN WELL USA Inc.

  • Power Rating: 9600W
  • Output: Adjustable with PFC and remote on/off features
  • Minimum Load: None
  • Efficiency: 89%
  • Voltage Input: 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase)
  • Voltage Isolation: 3 kV
  • Output Voltage: 24V
  • Current Output: 400 A
  • Dimension: 21.26" L x 16.69" W x 3.29" H (540.0mm x 424.0mm x 83.5mm)
  • Mounting: Chassis mounted
  • REACH: Unaffected
  • ECCN: EAR99
  • Approvals: CB, CE, cURus, and TUV

You May Also Be Interested in

Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess