EN
  • EN
  • DE

TN-1500-124A

Part No TN-1500-124A
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog DC to AC (Power) Inverters
Description INVERTER UPS 24VDC 1.5KW 2OUTLET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Inverter, UPS
Voltage - Output 110VAC
Voltage - Input 24VDC
AC Outlets 2
Connector - AC Output NEMA 5-15R
Connector - Voltage Input Terminals
Power - Output Continuous 1.5 kW
Power - Output Surge 3 kW
Remote Capability Yes
Region Utilized North America
Size 16.54" L x 7.87" W x 3.46" H (420.0mm x 200.0mm x 88.0mm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1540153-TN-1500-124A
Ultra Librarian 3D Model Ultra Librarian TN-1500-124A CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
INVERTER 700W 3-OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 450W 1 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 48VDC 1.5KW 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 1.5KW 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 24VDC 700W 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 48VDC 1.5KW 2OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 1KW 2 OUTLET
Need more? Email Us
Tripp Lite
INVERTER 1800W 12VDC 4OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 24VDC 1.5KW 1 OUTLET
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess