EN
  • EN
  • DE

TN-1500-148A

Part No TN-1500-148A
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog DC to AC (Power) Inverters
Description INVERTER UPS 48VDC 1.5KW 2OUTLET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Inverter, UPS
Voltage - Output 110VAC
Voltage - Input 48VDC
AC Outlets 2
Connector - AC Output NEMA 5-15R
Connector - Voltage Input Terminals
Power - Output Continuous 1.5 kW
Power - Output Surge 3 kW
Remote Capability Yes
Region Utilized North America
Size 16.54" L x 7.87" W x 3.46" H (420.0mm x 200.0mm x 88.0mm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1540154-TN-1500-148A
Ultra Librarian 3D Model Ultra Librarian TN-1500-148A CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
INVERTER 48VDC 1.5KW 2 OUTLET
Need more? Email Us
Bel Power Solutions
15KW INVERTER CHARGER; 4KW DC/DC
Need more? Email Us
DENRYO
DC-AC Sine Wave Power Inverter
Need more? Email Us
DENRYO
DC-AC Sine Wave Power Inverter
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 450W 1 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 48VDC 1.5KW 1OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 24VDC 1.5KW 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 12VDC 1.5KW 2OUTLET
Need more? Email Us
Tripp Lite
INVERTR 2400W 24VDC W/CHRGR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess