EN
  • EN
  • DE

ISI-501-112A

Part No ISI-501-112A
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog DC to AC (Power) Inverters
Description INVERTER 12VDC 450W 2 OUTLET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Inverter
Voltage - Output 110VAC
Voltage - Input 12VDC
AC Outlets 2
Connector - AC Output NEMA 5-15R
Connector - Voltage Input Terminals
Power - Output Continuous 450 W
Power - Output Surge 900 W
Remote Capability Yes
Region Utilized North America
Size 8.07" L x 6.22" W x 2.64" H (205.0mm x 158.0mm x 67.0mm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1540146-ISI-501-112A
Ultra Librarian 3D Model Ultra Librarian ISI-501-112A CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
INVERTER UPS 48VDC 1.5KW 1OUTLET
Need more? Email Us
Tripp Lite
INVERTR 2400W 24VDC W/CHRGR
Need more? Email Us
Bel Power Solutions
15KW INVERTER CHARGER; 4KW DC/DC
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 24VDC 1.5KW 2OUTLET
Need more? Email Us
DENRYO
DC-AC Sine Wave Power Inverter
Need more? Email Us
DENRYO
DC-AC Sine Wave Power Inverter
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 12VDC 1.5KW 2OUTLET
Need more? Email Us
Tripp Lite
INVERTER 700W 3-OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 1KW 1 OUTLET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess