EN
  • EN
  • DE

TS-1500-112F

Part No TS-1500-112F
Catalog DC to AC (Power) Inverters
Description DC-AC Sine Wave Power Inverter
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Inverter
Voltage - Output 100VAC, 110VAC, 115VAC, 120VAC
Voltage - Input 10.5 ~ 15VDC
AC Outlets 2
Connector - AC Output NEMA GFCI
Connector - Voltage Input Terminals
Power - Output Continuous 1500 VA
Power - Output Surge 3000 VA
Remote Capability Yes
Region Utilized North America
Size 16.54" L x 8.66" W x 3.46" H (420.0mm x 220.0mm x 88.0mm)
Features Frequency Control
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1540162-TS-1500-112F
Ultra Librarian 3D Model Ultra Librarian TS-1500-112F CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
INVERTER 24VDC 700W 2 OUTLET
Need more? Email Us
DENRYO
DC-AC Sine Wave Power Inverter
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 24VDC 1.5KW 2 OUTLET
Need more? Email Us
Tripp Lite
INVERTER 1800W 12VDC 4OUTLET
Need more? Email Us
DENRYO
DC-AC Sine Wave Power Inverter
Need more? Email Us
Tripp Lite
DC TO AC INVERTER W/ISOBAR SURGE
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 48VDC 700W 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 24VDC 1.5KW 2OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 12VDC 3KW 2 OUTLET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess