EN
  • EN
  • DE

TN-3000-112A

Part No TN-3000-112A
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog DC to AC (Power) Inverters
Description INVERTER UPS 12VDC 3KW 2 OUTLET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Inverter, UPS
Voltage - Output 110VAC
Voltage - Input 12VDC
AC Outlets 2
Connector - AC Output NEMA 5-15R
Connector - Voltage Input Terminals
Power - Output Continuous 3 kW
Power - Output Surge 6 kW
Remote Capability Yes
Region Utilized North America
Size 18.38" L x 11.16" W x 3.94" H (466.8mm x 283.5mm x 100.0mm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1540157-TN-3000-112A
Ultra Librarian 3D Model Ultra Librarian TN-3000-112A CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
INVERTER 375W 12VDC 2OUT CIGPLUG
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 1.5KW 2 OUTLET
Need more? Email Us
DENRYO
DC-AC Sine Wave Power Inverter
Need more? Email Us
Tripp Lite
INVERTER 700W 3-OUTLET
Need more? Email Us
DENRYO
DC-AC Sine Wave Power Inverter
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 1KW 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 48VDC 1.5KW 2OUTLET
Need more? Email Us
Tripp Lite
INVERTER 1800W 12VDC 4OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 48VDC 700W 2 OUTLET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess