EN
  • EN
  • DE

ISI-501-212B

Part No ISI-501-212B
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog DC to AC (Power) Inverters
Description INVERTER 12VDC 450W 1 OUTLET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Inverter
Voltage - Output 230VAC
Voltage - Input 12VDC
AC Outlets 1
Connector - Voltage Input Terminals
Power - Output Continuous 450 W
Power - Output Surge 900 W
Remote Capability Yes
Region Utilized Europe
Size 8.07" L x 6.22" W x 2.64" H (205.0mm x 158.0mm x 67.0mm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1540147-ISI-501-212B
Ultra Librarian 3D Model Ultra Librarian ISI-501-212B CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
INVERTER 24VDC 700W 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 24VDC 1.5KW 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 450W 1 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 24VDC 1.5KW 2OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 24VDC 3KW 2 OUTLET
Need more? Email Us
Tripp Lite
INVERTER 375W 12VDC 2OUT CIGPLUG
Need more? Email Us
Tripp Lite
DC TO AC INVERTER W/ISOBAR SURGE
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 1KW 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 12VDC 3KW 2 OUTLET
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess