EN
  • EN
  • DE

4FSH901

Part No 4FSH901
Manufacturer MEC Switches
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V  /  Tactile Switch SPST-NO Top Actuated Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr MEC Switches
Series Multimec® 4
Package Tube
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Plunger for Cap
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 10.40mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 10.10mm x 10.10mm
Illumination Illuminated
Illumination Type, Color LED, Blue
Illumination Voltage (Nominal) 3.35 VDC
Operating Force 300gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Sealed - Flux Protection
Temperature Range - Operating -30°C ~ 85°C
Actuator Material Polyphenylene Sulfide (PPS)
Switch Travel 1.00mm
Mechanical Life 10,000,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Names 679-2245
Standard Package 100
Win Source Part Number 979488-4FSH901
Ultra Librarian 3D Model Ultra Librarian 4FSH901 CAD Model

Description

The MEC Switches Multimec 4 Tactile Switch is a gull wing sealed switch with flux protection.

  • Switch Type: Tactile Switch
  • Sealed: Yes
  • Ingress Protection: IP67
  • Actuator Material: Polyphenylene Sulfide (PPS)
  • Mounting Type: SMD (SMT)
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: Plunger for Cap
  • Switch Travel: 1.00mm
  • Contact Rating: 0.05A @ 24VDC
  • Actuator Orientation: Top Actuated
  • Illumination: Blue LED
  • Operating Force: 300gf
  • Mechanical Life: 10,000,000 cycles
  • Operating Temperature: -30°C ~ 85°C
  • Package Quantity: 100

You May Also Be Interested in

C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $1.4116
C&K Components
SWITCH TACTILE SPST-NO 0.01A 32V
Need more? Email Us
C&K Components
Switch Tactile N.O. SPST Flush Round Button Gull Wing 0.05A 12VDC 1000000Cycle 1.57N SMD T/R
Lowest to $0.2494
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Need more? Email Us
Citizen
SWITCH TACT SPST-NO 0.02A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.1118
C&K Components
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1VA 200000Cycles 2N SMD Automotive T/R / SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.4477
Citizen
SWITCH TACT SPST-NO 0.02A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 600000Cycle 2.2N SMD T/R
Lowest to $0.1629

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess