EN
  • EN
  • DE

4FSH982

Part No 4FSH982
Manufacturer MEC Switches
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Plunger for Cap
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 10.40mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 10.10mm x 10.10mm
Illumination Illuminated
Illumination Type, Color LED, Red
Illumination Voltage (Nominal) 2 VDC
Operating Force 300gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Sealed - Flux Protection
Temperature Range - Operating -30°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1553347-4FSH982
Ultra Librarian 3D Model Ultra Librarian 4FSH982 CAD Model

Description

N

You May Also Be Interested in

C&K Components
Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycle 2.3N SMD T/R
Lowest to $0.2824
C&K Components
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1VA 200000Cycles 2N SMD Automotive T/R / SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.4477
C&K Components
Switch Tactile N.O. SPST Round Button J-Bend 0.01A 32VDC 0.2VA 1000000Cycles 4N SMD T/R
Lowest to $1.0728
ALPS Electric
Switch Tactile N.O. SPST Button 0.05A 16VDC 1.96N SMD T/R
Lowest to $0.1488
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.4301
C&K Components
SWITCH TACTILE SPST-NO 0.01A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.8914
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.7167
ALPS Electric
Switch Tactile N.O. SPST Round Button PC Pins 0.005A 12VDC 2.45N Thru-Hole Bulk
Lowest to $0.3754
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.8181

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess