EN
  • EN
  • DE

4FSH98222

Part No 4FSH98222
Manufacturer MEC Switches
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Plunger for Cap
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 10.40mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 10.10mm x 10.10mm
Illumination Illuminated
Illumination Type, Color LED, Green/Red
Illumination Voltage (Nominal) 2.0, 2.2 VDC
Operating Force 300gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Sealed - Flux Protection
Temperature Range - Operating -30°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1553342-4FSH98222
Ultra Librarian 3D Model Ultra Librarian 4FSH98222 CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH TACTILE SPST-NO 0.01A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.8914
C&K Components
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 0.5VA 150000Cycle 1.6N SMD T/R
Lowest to $0.7223
Citizen
SWITCH TACT SPS 0.02A 12V SMD / Tactile Switch SPST-NO Top Actuated
Need more? Email Us
C&K Components
Switch Tactile N.O. SPST Flush Round Button Gull Wing 0.05A 12VDC 1000000Cycle 1.57N SMD T/R
Lowest to $0.2494
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $1.4116
ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 12VDC 3.43N SMD Automotive T/R
Lowest to $0.1240
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Need more? Email Us
C&K Components
Switch Tactile N.O. SPST Round Button J-Bend 0.01A 32VDC 0.2VA 1000000Cycles 4N SMD T/R
Lowest to $1.0728
C&K Components
Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycle 2.3N SMD T/R
Lowest to $0.2824

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess