The RT2560F is a WLAN controller manufactured by MediaTek. It is designed for wireless networking applications, providing connectivity and management of wireless local area networks (WLANs). This controller supports various Wi-Fi standards and security protocols.
Applications
- Wireless Routers
- Access Points
- Wireless Repeaters
- Network Interface Cards (NICs)
- Embedded Systems with Wireless Connectivity
Features
- IEEE 802.11 a/b/g/n/ac standards support
- Multiple input, multiple output (MIMO) technology
- Advanced encryption standards such as WPA/WPA2/WPA3
- Quality of Service (QoS) for optimized bandwidth allocation
- Support for multiple operating modes, including AP, station, and repeater
Benefits
- Improved network performance and throughput
- Enhanced security for wireless communication
- Flexible deployment options with various operating modes
- Optimized bandwidth allocation for different applications
- Robust connectivity in diverse environments
Technical Specifications
While specific details vary based on the integration and application, general specifications include:
- Frequency Bands: 2.4 GHz and 5 GHz
- Data Rates: Up to 867 Mbps (depending on the standard)
- Security Protocols: WEP, WPA, WPA2, WPA3
- Host Interface: PCIe, USB
- Operating Voltage: 3.3V
The MediaTek RT2560F WLAN controller is engineered to deliver high-speed and reliable wireless connectivity for a range of networking devices. It incorporates MIMO technology to improve signal strength and coverage, ensuring robust performance in challenging environments. Its support for advanced encryption standards ensures secure wireless communication, protecting user data from unauthorized access. Furthermore, the controller's QoS capabilities allow for optimized bandwidth allocation, prioritizing critical applications and ensuring a smooth user experience. The RT2560F offers flexibility in deployment, supporting multiple operating modes to accommodate various networking scenarios. Overall, the MediaTek RT2560F provides a comprehensive solution for wireless networking, delivering performance, security, and flexibility.