EN
  • EN
  • DE

RT2860T

Part No RT2860T
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 299936-RT2860T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT2860T CAD Model

Description

The MediaTek RT2860T is a highly integrated single-chip WLAN (Wireless Local Area Network) solution designed to provide high-speed and reliable wireless connectivity. It combines a MAC, baseband, and radio onto a single chip, making it suitable for a variety of applications requiring robust wireless performance.

Applications:

  • Wireless Routers: Provides the core wireless connectivity for routers in homes and small offices.
  • Wireless Adapters: Used in USB and PCI-e wireless adapters for desktops and laptops.
  • Access Points: Enables wireless network access in various environments.
  • Embedded Systems: Integrated into devices such as IP cameras, set-top boxes, and network storage devices.

Features:

  • IEEE 802.11n Compliant: Supports the 802.11n standard for high-speed wireless connectivity.
  • Integrated MAC, Baseband, and Radio: Reduces component count and simplifies design.
  • MIMO Technology: Utilizes Multiple-Input Multiple-Output technology for improved data rates and range.
  • Advanced Security: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Quality of Service (QoS): Prioritizes network traffic to ensure optimal performance for multimedia applications.
  • USB or PCI-e Interface: Offers flexible connectivity options for different host systems.

Benefits:

  • High-Speed Wireless Connectivity: Provides fast and reliable wireless network access.
  • Extended Range: MIMO technology enhances wireless coverage and reduces dead spots.
  • Simplified Integration: Integrated design lowers system cost and reduces time-to-market.
  • Secure Wireless Communication: Protects network data from unauthorized access.
  • Optimized Multimedia Performance: QoS features ensure smooth streaming and online gaming.

Additional Details:

The RT2860T operates in the 2.4 GHz frequency band and supports data rates up to 300 Mbps. It incorporates advanced signal processing techniques to improve performance in challenging environments. The device also features power management capabilities to minimize energy consumption.

The MediaTek RT2860T's combination of high performance, robust security, and flexible connectivity options makes it a versatile solution for a wide range of wireless applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess