EN
  • EN
  • DE

RT3370L

Part No RT3370L
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 299994-RT3370L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT3370L CAD Model

Description

The MediaTek RT3370L is a highly integrated Wi-Fi System-on-Chip (SoC) designed for a variety of wireless applications. It combines a MAC, baseband, and radio frequency (RF) front-end, making it a compact and cost-effective solution for adding Wi-Fi connectivity to devices.

Applications

  • Smart TVs
  • Set-top boxes
  • IP cameras
  • Gaming consoles
  • Wireless routers (as a client)

Features

  • Compliant with IEEE 802.11b/g/n standards
  • Supports data rates up to 150 Mbps
  • Integrated MAC, baseband, and RF transceiver
  • USB 2.0 interface for host connection
  • Advanced security features: WEP, WPA, WPA2
  • Supports multiple BSSID
  • Quality of Service (QoS) support for multimedia applications
  • Low power consumption with advanced power management
  • Supports 20MHz and 40MHz channel bandwidth

Benefits

  • Cost-Effective: Provides a complete Wi-Fi solution in a single chip, reducing BOM (Bill of Materials) costs.
  • High Performance: Delivers reliable wireless connectivity for a variety of applications, including video streaming and online gaming.
  • Easy Integration: Simplifies the integration process with its USB interface and comprehensive software support.
  • Enhanced Security: Protects wireless communication with robust security protocols, ensuring user data privacy.
  • Optimized for Multimedia: Ensures smooth streaming and low-latency communication for multimedia applications through QoS support.
  • Low Power Consumption: Minimizes power consumption, extending battery life for portable devices or reducing overall energy usage in stationary devices.
  • Compact Design: Enables the development of small form factor devices, making it suitable for embedded applications.

Technical Specifications

The RT3370L operates in the 2.4 GHz frequency band and supports various modulation schemes including OFDM, CCK, and DQPSK. Its USB 2.0 interface provides a seamless connection to the host processor. The chip incorporates sophisticated power management techniques to minimize energy consumption during both active and idle states. It is typically available in a QFN package for ease of assembly and integration.

The MediaTek RT3370L is a versatile and reliable Wi-Fi SoC, making it a suitable choice for manufacturers looking to add wireless connectivity to a wide range of devices. Its comprehensive feature set and ease of integration contribute to its popularity in the consumer electronics market.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess