EN
  • EN
  • DE

MPC82E54AE

Part No MPC82E54AE
Manufacturer Megawin
Description 8-bit micro-controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Megawin
Win Source Part Number 1226355-MPC82E54AE
Manufacturer Homepage www.megawin.com.tw/megawin_EN/Index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC82E54AE CAD Model

Description

The MPC82E54AE is a microcontroller manufactured by Megawin Technology. It is based on the 8051 architecture and offers a range of features and peripherals suitable for various embedded control applications.

Applications:

  • Industrial control systems
  • Motor control applications
  • Home appliances
  • Security systems
  • Instrumentation

Features:

  • 8051 core
  • On-chip Flash memory
  • RAM
  • Timers/Counters
  • Serial communication interfaces (UART, SPI, I2C)

Benefits:

  • Cost-effective solution
  • Easy to program and use (due to 8051 architecture)
  • Versatile for various applications
  • Integrated peripherals
  • Compact design

Additional Details:

The MPC82E54AE typically includes several kilobytes of Flash memory for storing program code and data, along with internal RAM for data storage during program execution. It features multiple timers/counters for generating PWM signals and timing events. Serial communication interfaces such as UART, SPI, and I2C allow for communication with other devices. It is typically packaged in a DIP or QFP package. It is often used in applications requiring a simple and cost-effective microcontroller solution.

The 8051 architecture is well-established and widely supported, making it easy to find development tools and resources. The integrated peripherals reduce the need for external components, simplifying circuit design. The MPC82E54AE is a popular choice for embedded control applications where cost and ease of use are important considerations. The exact specifications of the device, such as memory size, peripheral count, and operating frequency, may vary depending on the specific variant of the MPC82E54AE.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess