EN
  • EN
  • DE

AL0510-330K

Part No AL0510-330K
Manufacturer Meled
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990743-AL0510-330K
Categories OEM Parts(A-B)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AL0510-330K CAD Model

Description

The AL0510-330K is a leaded inductor manufactured by Meled. This inductor is designed for various electronic applications, providing inductance for filtering, energy storage, and impedance matching. Its leaded construction allows for easy mounting on printed circuit boards (PCBs) using through-hole technology. The 330K designation indicates an inductance value of 33µH with a tolerance of 10%.

Applications:

  • Power Supplies: Used for filtering and energy storage in power supply circuits.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and noise reduction.
  • RF Circuits: Utilized for impedance matching and filtering in radio frequency (RF) applications.
  • Filtering Circuits: Suitable for general-purpose filtering in electronic circuits.
  • Oscillators: Used in oscillator circuits for frequency control and stabilization.

Features:

  • Leaded Inductor: Features a leaded construction for through-hole mounting on PCBs.
  • 33µH Inductance: Provides an inductance value of 33 microhenries.
  • 10% Tolerance: Offers an inductance tolerance of ±10%.
  • High Current Carrying Capacity: Designed to handle significant current levels without saturation.
  • Low DC Resistance (DCR): Exhibits low DC resistance, minimizing power losses.
  • Compact Size: Allows for easy integration into small electronic devices.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Reliable Performance: Provides consistent and reliable inductance for various applications.
  • Easy Mounting: Leaded construction allows for easy through-hole mounting on PCBs.
  • Efficient Operation: Low DC resistance minimizes power losses, improving efficiency.
  • Versatile Usage: Suitable for a wide range of applications, including power supplies, DC-DC converters, and RF circuits.
  • Stable Inductance: Maintains a stable inductance value over a wide range of operating conditions.
  • Cost-Effective: Provides a cost-effective solution for inductance requirements in electronic circuits.

Additional Details:

The AL0510-330K inductor is designed to provide stable and reliable inductance in various electronic circuits. Its leaded construction simplifies the mounting and soldering process onto PCBs, making it a convenient choice for through-hole designs. With an inductance value of 33µH, it's well-suited for applications requiring a moderate amount of inductance, such as filtering, energy storage, and impedance matching. The low DC resistance ensures minimal power loss, contributing to improved efficiency in power conversion and filtering circuits. The inductor is designed to withstand significant current levels without saturation, ensuring reliable performance under varying load conditions. RoHS compliance ensures that the AL0510-330K meets environmental standards, making it a responsible choice for modern electronic designs. When integrating the AL0510-330K into a circuit, it is crucial to consider the operating frequency and current requirements to ensure optimal performance. Proper layout and grounding techniques should be employed to minimize electromagnetic interference (EMI) and maintain circuit stability.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess