The MSCD32-2R2MT is a power inductor manufactured by Meled. This inductor is designed for use in DC-DC converters, power supplies, and other power electronic applications. It features a shielded construction to minimize electromagnetic interference (EMI) and is characterized by its low DC resistance (DCR) and high saturation current.
Applications:
- DC-DC Converters (Buck, Boost, etc.)
- Power Supplies
- Voltage Regulators
- Point-of-Load (POL) Converters
- Filtering Circuits
Features:
- Inductance: 2.2 µH
- Shielded Construction (Reduces EMI)
- Low DC Resistance (DCR)
- High Saturation Current
- Surface Mount Device (SMD)
- Compact Size
Benefits:
- Improved Efficiency: Low DCR minimizes power losses in the inductor.
- Reduced EMI: Shielded construction reduces electromagnetic interference.
- High Current Capability: High saturation current allows for use in high-current applications.
- Compact Design: Small SMD package allows for high-density designs.
- Reliable Performance: Designed for stable and reliable operation in demanding environments.
The MSCD32-2R2MT power inductor is designed to provide optimal performance in power electronic circuits. Its shielded construction helps to minimize noise and interference, while its low DCR contributes to improved efficiency. The high saturation current allows for use in high-current applications without significant inductance drop. Detailed specifications, including inductance tolerance, saturation current rating, and DCR values, are available in the manufacturer's datasheet. This power inductor is a critical component in many power conversion applications, ensuring efficient and reliable operation.