EN
  • EN
  • DE

MSCD43-2R2MT

Part No MSCD43-2R2MT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965120-MSCD43-2R2MT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCD43-2R2MT CAD Model

Description

The MSCD43-2R2MT is a molded power inductor manufactured by Meled. It's designed for use in high-current DC-DC converters and power supply applications, offering a compact size and efficient performance. The inductor's construction allows for excellent current handling capabilities and stable inductance over a range of operating conditions.

Applications:

  • DC-DC Converters: Specifically used in buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies: Suitable for use in various types of power supplies, including switched-mode power supplies (SMPS).
  • Point-of-Load (POL) Regulators: Provides local voltage regulation in distributed power systems.
  • LED Lighting: Used in LED driver circuits to control and stabilize current flow to LEDs.
  • Filtering Circuits: Functions as an inductor in LC filters to reduce noise and ripple.

Features:

  • High Saturation Current: Handles substantial DC current without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI) to surrounding components.
  • Compact Size: Allows for high-density board layouts and space-saving designs.
  • Surface Mount Technology (SMT): Simplifies assembly processes and reduces manufacturing costs.

Benefits:

  • Enhanced Efficiency: Low DCR minimizes power dissipation, leading to higher energy efficiency.
  • Reduced EMI: Magnetic shielding minimizes interference with other electronic circuits.
  • Improved Reliability: Robust construction ensures stable performance in demanding conditions.
  • Space-Saving Design: Compact size allows for use in miniaturized electronic devices.
  • Simplified Assembly: SMT package simplifies manufacturing and reduces assembly time.

Technical Specifications: The MSCD43-2R2MT features an inductance of 2.2µH. It is designed to handle high saturation current and has a very low DCR. The operating temperature range typically extends from -40°C to +125°C. The device is RoHS compliant.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess