EN
  • EN
  • DE

MLX90316LDC-BCG-TU

Part No MLX90316LDC-BCG-TU
Manufacturer Melexis Microelectronic Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Melexis Microelectronic Systems
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831039-MLX90316LDC-BCG-TU
Ultra Librarian 3D Model Ultra Librarian MLX90316LDC-BCG-TU CAD Model

Description

The MLX90316LDC-BCG-TU is a Triaxis® position sensor IC manufactured by Melexis Microelectronic Systems. It is designed to provide highly accurate and reliable angular position measurements in a variety of automotive and industrial applications. This sensor leverages Melexis's Triaxis® Hall technology to detect magnetic fields in three dimensions, enabling precise position sensing even in the presence of stray magnetic fields.

Applications

  • Automotive Steering Systems: Used for accurate steering angle sensing in electronic power steering (EPS) systems.
  • Throttle Position Sensing: Employed in throttle position sensors to measure the position of the throttle valve.
  • Pedal Position Sensing: Integrated into accelerator and brake pedal position sensors for precise control.
  • Robotics: Used in robotic joints and actuators for accurate position feedback.
  • Industrial Automation: Employed in industrial automation systems for precise position control of moving parts.

Features

  • Triaxis® Hall Technology: Detects magnetic fields in three dimensions for accurate position sensing.
  • High Accuracy: Provides highly accurate angular position measurements.
  • Robust to Stray Fields: Resistant to interference from external magnetic fields.
  • Programmable Parameters: Allows for customization of sensor characteristics to specific application requirements.
  • Analog and Digital Output: Offers both analog and digital output options for flexible interfacing.

Benefits

  • Improved System Performance: Accurate position sensing enables precise control and improved system performance.
  • Enhanced Reliability: Robust design and immunity to stray fields ensure reliable operation in harsh environments.
  • Flexibility: Programmable parameters and multiple output options provide flexibility in system design.
  • Reduced System Cost: Integrated design minimizes the need for external components, lowering the overall system cost.
  • Simplified Design: Easy-to-use interface simplifies the integration process.

Additional Details

The MLX90316LDC-BCG-TU typically comes in a SOIC package. It operates over a wide temperature range, making it suitable for automotive and industrial applications. The output signal is proportional to the angular position of the target magnet. It includes diagnostic features for detecting sensor faults and ensuring system integrity. Melexis provides detailed datasheets and application notes for this sensor IC. The Triaxis® technology allows it to measure the magnetic field components parallel to the IC surface, enabling robust and accurate position measurements even with misalignment or variations in the magnetic field. This sensor is widely used in safety-critical automotive applications due to its high reliability and accuracy.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess