EN
  • EN
  • DE

MLX75123RLA-ABA-000-SP

Part No MLX75123RLA-ABA-000-SP
Manufacturer Melexis Technologies NV
Catalog Interface - Sensor and Detector Interfaces
Description AUTOMOTIVE TOF COMPANION CHIP /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Melexis Technologies NV
Package Bulk
Type Time to Flight to Digital Converter
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 84-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 84-AQFN (7x7)
Base Product Number MLX75123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 10
Win Source Part Number 972751-MLX75123RLA-ABA-000-SP
Ultra Librarian 3D Model Ultra Librarian MLX75123RLA-ABA-000-SP CAD Model

Description

The MLX75123RLA-ABA-000-SP is an automotive-grade CMOS image sensor designed and manufactured by Melexis Technologies NV. This sensor is part of Melexis's family of advanced image sensors tailored for automotive applications, emphasizing robustness, reliability, and high dynamic range imaging.

Applications:

  • Advanced Driver Assistance Systems (ADAS): Used in camera-based safety systems such as lane departure warning, forward collision warning, and traffic sign recognition.
  • Surround View Systems: Employed in 360-degree camera systems for parking assistance and blind-spot monitoring.
  • Rear View Cameras: Integrated into rear-view cameras to enhance visibility and safety during reversing.
  • Driver Monitoring Systems: Used for monitoring driver alertness and detecting drowsiness or distraction.
  • Automated Driving Systems: Essential component in autonomous vehicles for perception and navigation.

Features:

  • High Dynamic Range (HDR): Captures detailed images in challenging lighting conditions, such as high contrast scenes.
  • Automotive Grade: Designed and tested to meet stringent automotive industry standards (AEC-Q100).
  • Global Shutter: Ensures clear and distortion-free images of fast-moving objects.
  • Low Light Performance: Delivers high-quality images even in low-light environments.
  • Compact Package: Small form factor allows for easy integration into camera modules.

Benefits:

  • Enhanced Safety: Improves the performance of ADAS systems, contributing to safer driving.
  • Improved Visibility: Provides clear images in challenging lighting conditions, enhancing driver awareness.
  • Reliable Performance: Automotive-grade design ensures reliable operation in harsh automotive environments.
  • Versatile Integration: Compact package and flexible interface options simplify integration into various camera systems.
  • Reduced Distortion: Global shutter technology minimizes image distortion, especially with moving objects.

Additional Details:

The MLX75123RLA-ABA-000-SP image sensor typically supports a variety of output formats, including digital video output. It incorporates advanced image processing features, such as automatic gain control (AGC) and black level calibration. The sensor is designed to operate over a wide temperature range, ensuring reliable performance in extreme weather conditions. Detailed specifications regarding resolution, frame rate, and power consumption can be found in the Melexis datasheet for the MLX75123 family.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess