EN
  • EN
  • DE

TH72032KDC-TR

Part No TH72032KDC-TR
Manufacturer Melexis Technologies NV
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Melexis Technologies NV
Win Source Part Number 365373-TH72032KDC-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TH72032KDC-TR CAD Model

Description

The TH72032KDC-TR is a low-power RF transmitter IC manufactured by Melexis. It is designed for use in a variety of wireless communication applications, primarily operating in the sub-1 GHz ISM bands. This transmitter is known for its high level of integration, which reduces the number of external components required, leading to smaller and more cost-effective solutions. The TH72032KDC-TR supports both ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying) modulation schemes.

Applications:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless sensor networks
  • Home and building automation
  • Alarm and security systems
  • Industrial control systems

Features:

  • Single-chip RF transmitter
  • Frequency range: 300 MHz to 450 MHz (Specific frequency depends on configuration)
  • ASK and FSK modulation support
  • Adjustable output power
  • Low current consumption in transmit and standby modes
  • On-chip PLL (Phase-Locked Loop)
  • Crystal oscillator interface
  • Data rates up to 20 kbps

Benefits:

  • Cost-effective: High integration reduces the need for external components, lowering BOM costs.
  • Long battery life: Low power consumption extends the operational life of battery-powered devices.
  • Flexible modulation: Supports both ASK and FSK modulation, offering adaptability to different communication protocols.
  • Reliable performance: Robust RF performance ensures stable and dependable wireless links.
  • Small form factor: Compact package allows for use in space-constrained applications.

The TH72032KDC-TR operates within a specified frequency range, typically between 300 MHz and 450 MHz, although the exact frequency is determined by external components and configuration. The output power is adjustable, allowing designers to optimize the trade-off between communication range and power consumption. The device also includes an on-chip PLL, which provides stable and accurate frequency synthesis.

Technical Specifications:

  • Frequency Range: 300-450 MHz (Configurable)
  • Modulation: ASK, FSK
  • Output Power: Adjustable
  • Data Rate: Up to 20 kbps
  • Supply Voltage: 2.1V to 3.6V
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess