EN
  • EN
  • DE

US3881LSE-AAA-000-RE

Part No US3881LSE-AAA-000-RE
Manufacturer Melexis Technologies NV
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TSOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 38 Weeks
Features Digital Switch Latch Open Drain Hall Effect TSOT-23-3
Manufacturer Melexis Technologies NV
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package TSOT-23-3
Family Name US3881
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number US3881LSEAAA000RE, US3881LSECT, US3881LSE-AAA-000, US3881LSEDKR-ND, US3881LSE-AAA-000-RECT, US3881LSE-AAA-000-RETR, US3881LSETR, US3881LSETR-ND, US3881LSE, US3881LSEDKR, US3881LSECT-ND, US3881LSE-AAA-000-REDKR, US3881LSE-AAA-
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938338-US3881LSE-AAA-000-RE
Ultra Librarian 3D Model Ultra Librarian US3881LSE-AAA-000-RE CAD Model

Description

The US3881LSE-AAA-000-RE is a digital switch latch open drain Hall effect sensor manufactured by Melexis Technologies NV. It is a TSOT-23-3 package surface mount sensor that can operate in a temperature range of -40°C to 150°C.

  • Manufacturer: Melexis Technologies NV
  • Product Name: US3881LSE-AAA-000-RE
  • Type: Digital Switch Latch Open Drain Hall Effect Sensor
  • Package: TSOT-23-3
  • Mounting: Surface Mount
  • Operating Temperature: -40°C to 150°C
  • Family: US3881
  • Quantity per Package: 3000
  • Estimated Production Lead Time: 38 weeks
  • REACH: Unaffected
  • ECCN: EAR99
  • Application: Sensors
  • Market: Popular

You May Also Be Interested in

UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2079 $54.3555
105+ $0.9911 $104.0655
160+ $0.9602 $153.6320
220+ $0.9292 $204.4240
280+ $0.8982 $251.4960
375+ $0.8053 $301.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess