EN
  • EN
  • DE

TRS25R

Part No TRS25R
Manufacturer Mersen
Catalog Fuses
Description MERSEN/FERRAZ SHAWMUT TRS25R Fuse, Time Delay, 25A, TRS-R Series, 600V AC, 300V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101211-TRS25R
Categories Fuses
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRS25R CAD Model

Description

The Mersen TRS25R is a Time-Delay Class CC Fuse. These fuses are designed to provide superior overload and short-circuit protection for a variety of electrical circuits, particularly those involving motors and transformers. The "Time-Delay" characteristic allows for temporary overloads, such as motor starting currents, without interrupting the circuit, while still providing fast protection against damaging short circuits.

Applications:

  • Motor circuits: Protecting motor windings and associated components from overloads and short circuits during startup and operation.
  • Transformer protection: Preventing damage to transformers due to inrush currents and secondary faults.
  • Control circuits: Protecting sensitive control components in industrial machinery and automation systems.
  • HVAC systems: Protecting compressors, fans, and other electrical components in heating, ventilation, and air conditioning equipment.
  • Industrial machinery: Providing circuit protection in a wide range of industrial applications, including pumps, conveyors, and machine tools.

Features:

  • Time-delay characteristic: Allows for temporary overloads without nuisance tripping.
  • Class CC fuse: Provides high interrupting rating and current limitation.
  • Compact size: Space-saving design for easy installation in existing panels and equipment.
  • High interrupting rating: Capable of safely interrupting high fault currents.
  • Visual indication: Some models may include a visual indication of fuse status.

Benefits:

  • Superior circuit protection: Protects equipment from damage due to overloads and short circuits.
  • Reduced downtime: Time-delay characteristic minimizes nuisance tripping, reducing downtime and maintenance costs.
  • Improved safety: High interrupting rating ensures safe interruption of fault currents.
  • Easy installation: Compact size simplifies installation in various applications.
  • Long service life: Durable construction ensures reliable performance over time.

Additional Details:

The TRS25R is rated for 25 Amps. Mersen's Class CC fuses, like the TRS25R, are specifically designed to offer a high degree of current limitation, which minimizes the let-through energy during a short circuit. This helps to protect downstream components from damage. The fuse is typically constructed with a robust ceramic body and high-purity silver or copper link elements to ensure reliable performance and long service life. The interrupting rating is typically 200kA at rated voltage. Voltage ratings are typically 600VAC. These fuses are UL Listed to Standard 248-4, Class CC, and CSA Certified to Standard C22.2 No. 248.4. They are designed to be used with appropriately rated fuse holders and blocks, also available from Mersen and other manufacturers. Proper installation and maintenance are crucial for ensuring the reliable operation and safety of the electrical system. Always consult the manufacturer's specifications and guidelines for proper application and installation procedures.

You May Also Be Interested in

Littelfuse Inc.
FUSE GLASS 5A 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 630MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 30A 32VAC 32VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 125MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 20A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 500MA 125VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE BRD MT 2A 250VAC 450VDC RAD
Lowest to $3.2015
Littelfuse Inc.
FUSE AUTO 60A 32VAC 32VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.2298 $81.6894
6+ $22.3425 $134.0550
9+ $21.6442 $194.7978
12+ $20.9461 $251.3532
15+ $20.2478 $303.7170
20+ $18.1533 $363.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
In Stock: 7 pieces Factory Stock: 7 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess