EN
  • EN
  • DE

KSZ8051MLLITR

Part No KSZ8051MLLITR
Manufacturer Micrel
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827003-KSZ8051MLLITR
Ultra Librarian 3D Model Ultra Librarian KSZ8051MLLITR CAD Model

Description

The KSZ8051MLLITR is a 10/100 Single-Port Ethernet Physical Layer Transceiver manufactured by Micrel (now Microchip Technology). It is designed to provide a cost-effective and robust solution for adding Ethernet connectivity to a wide range of embedded systems. This PHYceiver supports 10Base-T and 100Base-TX Ethernet, auto-negotiation, and HP Auto-MDIX, offering ease of use and compatibility.

Applications

  • Embedded Systems: Used to provide Ethernet connectivity in embedded devices, such as industrial controllers, IP phones, and security cameras.
  • Networking Equipment: Employed in networking devices, including routers, switches, and network interface cards (NICs).
  • Industrial Automation: Utilized in industrial automation equipment requiring reliable Ethernet communication.
  • Consumer Electronics: Integrated into consumer electronic devices needing network connectivity, such as set-top boxes and media players.
  • Automotive Applications: Used in automotive Ethernet applications for in-vehicle networking and diagnostics.

Features

  • 10Base-T/100Base-TX Support: Supports both 10Mbps and 100Mbps Ethernet speeds.
  • Auto-Negotiation: Automatically detects and configures the optimal link speed and duplex mode.
  • HP Auto-MDIX: Automatically corrects for cable polarity, eliminating the need for crossover cables.
  • RMII Interface: Provides a Reduced Media Independent Interface (RMII) for simplified connection to MAC controllers.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered and energy-efficient applications.

Benefits

  • Simplified Design: RMII interface and auto-negotiation simplify integration into embedded systems.
  • Reduced Installation Costs: Auto-MDIX eliminates the need for specialized cables.
  • Reliable Performance: Robust design ensures reliable Ethernet connectivity in various environments.
  • Versatile Applications: Suitable for a wide range of embedded and networking applications.
  • Energy Efficiency: Low power consumption makes it ideal for power-sensitive applications.

Additional Details

The KSZ8051MLLITR is typically packaged in a QFN (Quad Flat No-Leads) package for surface mount assembly. The 'TR' suffix usually indicates tape and reel packaging for automated assembly. Refer to the official datasheet from Microchip Technology for detailed electrical characteristics, application schematics, and PCB layout recommendations. This transceiver is designed to comply with IEEE 802.3 standards for Ethernet communication.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess