The KSZ8081RNBIA is a single-chip Fast Ethernet physical layer transceiver manufactured by Micrel (now Microchip Technology). It's designed to transmit and receive data over Ethernet networks at speeds of 10 Mbps (10BASE-T) and 100 Mbps (100BASE-TX). This transceiver provides the physical layer functionality required for connecting a device to an Ethernet network.
Applications
- Embedded Ethernet systems
- Network interface cards (NICs)
- Industrial Ethernet devices
- IP phones
- Gaming consoles
Features
- 10BASE-T/100BASE-TX IEEE 802.3 compliant
- MII/RMII interface: Flexible interface options for connection to MAC controllers.
- Integrated PHY: Reduces external component count and simplifies design.
- HP Auto-MDIX support: Eliminates the need for crossover cables.
- Energy Detection mode: Supports low-power operation.
Benefits
- Easy integration: Reduces design complexity and time-to-market.
- Reliable network connectivity: Ensures stable and reliable Ethernet communication.
- Reduced BOM cost: Integrated PHY reduces external component count.
- Flexible interface options: Supports various MAC controller interfaces.
- Low power consumption: Energy Detection mode reduces power usage.
Additional Details
The KSZ8081RNBIA features HP Auto-MDIX (automatic Media Dependent Interface crossover), which automatically detects and corrects for swapped transmit and receive pairs, eliminating the need for crossover cables in most applications. It supports both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) for flexible connection to different MAC (Media Access Control) controllers. The integrated PHY (Physical Layer) reduces the number of external components required, simplifying the overall system design. The KSZ8081RNBIA is a common choice for adding Ethernet connectivity to embedded systems and other network-enabled devices. For detailed information on pinout, electrical characteristics, and application circuits, refer to the device's datasheet.