EN
  • EN
  • DE

MAQ5283-3.3YME T5

Part No MAQ5283-3.3YME T5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description MAQ5283 Series 3.3 V Fixed Output 150 mA LDO Linear Regulator - SOIC-8EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 5 %
Mounting SMD (SMT)
Case / Package SOIC
Dropout Voltage 1.8 V
Height 1.5 mm
Lead Free Yes
Length 4.93 mm
Max Input Voltage 120 V
Maximum Operating Temperature 125 °C
Max Output Current 150 mA
Min Current Limit 180 mA
Min Input Voltage 6 V
Min Operating Temperature -40 °C
Min Output Voltage 3.3 V
Mount Surface Mount
Nominal Output Voltage 3.3 V
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Output Current 150 mA
Output Type Fixed
Output Voltage 3.3 V
Output Voltage Accuracy 5 %
Packaging Cut Tape
Polarity Positive
Power Supply Rejection Ratio (PSRR) 75 dB
Quiescent Current 14 µA
Radiation Hardening No
REACH SVHC No SVHC
Reference Voltage 1.228 V
RoHS Compliant
Width 3.94 mm
Win Source Part Number 1074800-MAQ5283-3.3YME T5
Categories PMIC - Voltage Regulators - Linear
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAQ5283-3.3YME T5 CAD Model

Description

The Micrel MAQ5283-3.3YME T5 is a voltage regulator designed for use in PMIC - Voltage Regulators - Linear applications.

  • Application: PMIC - Voltage Regulators - Linear
  • Output Type: fixed
  • Polarity: positive
  • Maximum Output Current: 150 mA
  • Output Voltage: 3.3V
  • Output Voltage Accuracy: 5%
  • Dropout Voltage: 1.8 V
  • PSRR: 75 dB
  • Mounting: surface mount
  • Package: SOIC
  • Maximum Input Voltage: 120 V
  • Minimum Input Voltage: 6 V
  • Reference Voltage: 1.228 V
  • Quiescent Current: 14 µA
  • RoHS Compliance: RoHS compliant

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess