EN
  • EN
  • DE

MIC1232

Part No MIC1232
Manufacturer Micrel
Description μP Supervisory Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1222000-MIC1232
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC1232 CAD Model

Description

The MIC1232 is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable and regulated output voltage from a wide range of input voltages. This LDO regulator is ideal for applications requiring low noise, high accuracy, and low quiescent current.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Post-Regulation for Switching Power Supplies
  • Microprocessor Core Voltage Regulation
  • Noise-Sensitive Applications

Features

  • Low Dropout Voltage
  • High Output Accuracy
  • Low Quiescent Current
  • Overcurrent Protection
  • Overtemperature Protection
  • Enable/Shutdown Control
  • Stable with Ceramic Capacitors

Benefits

  • Stable Output Voltage: Provides a clean and stable output voltage, ensuring proper operation of sensitive electronic components.
  • Low Power Consumption: Minimizes power loss and extends battery life in portable applications.
  • Robust Protection: Overcurrent and overtemperature protection prevent damage due to fault conditions.
  • Small Size: Available in small packages, saving valuable board space.
  • Easy to Use: Requires minimal external components for operation.

Additional Details

The MIC1232 offers features like current limiting and thermal shutdown to protect the device from damage. The low dropout voltage allows the regulator to operate with a small difference between the input and output voltage, maximizing efficiency. It's typically available in various fixed output voltages. The regulator is designed to be stable with ceramic output capacitors, which offer better performance and smaller size compared to electrolytic capacitors. The enable/shutdown control allows the regulator to be turned off to further reduce power consumption when not in use. Proper layout and bypassing techniques are essential for minimizing noise and ensuring stable operation. Microchip provides detailed application notes and technical documentation to assist designers in properly implementing the MIC1232 in their systems. The regulator is designed to meet the requirements of portable electronic devices, including low power consumption and small size.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess