EN
  • EN
  • DE

FDMT800150DC

Part No FDMT800150DC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 15A/99A 8DUAL / N-Channel 150 V 15A (Ta), 99A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool?88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series Dual Cool™, PowerTrench®
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150 V
Current - Continuous Drain (Id) @ 25°C 15A (Ta), 99A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 6.5mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 108 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 8205 pF @ 75 V
Power Dissipation (Max) 3.2W (Ta), 156W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-Dual Cool™88
Package / Case 8-PowerVDFN
Base Product Number FDMT800150
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 848002-FDMT800150DC
Ultra Librarian 3D Model Ultra Librarian FDMT800150DC CAD Model

Description

The FDMT800150DC is a cutting-edge Silicon Carbide (SiC) MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach in power semiconductor technology. This high-performance product is designed to meet the ever-increasing demands of energy efficiency, power density, and reliability in modern power applications.

Key Features

  • High Voltage Rating: The FDMT800150DC is capable of handling up to 800V, making it suitable for high-voltage power systems.
  • Low On-Resistance: With an R<sub>DS(on) as low as 150 mΩ, this device offers minimal conduction losses, which is crucial for high-efficiency power conversion.
  • Fast Switching Speed: The fast switching capabilities reduce switching losses and enable operation at higher frequencies, which can lead to smaller and lighter system designs due to reduced size of passive components.
  • High-Temperature Performance: The SiC MOSFET operates efficiently even at elevated temperatures, ensuring reliability and longevity in harsh environments.

Applications

The ON Semiconductor FDMT800150DC is ideal for a wide range of applications including:

  • Electric Vehicle (EV) Charging Stations
  • Solar Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Power Supplies
  • Energy Storage Systems

Advanced Technology

The device utilizes advanced SiC technology, which provides superior switching performance and higher efficiency compared to traditional silicon devices. The FDMT800150DC's robust construction ensures reduced power losses and improved thermal management, which is critical for maintaining the performance and reliability of power electronic systems.

Environmental Impact

ON Semiconductor is committed to environmental sustainability. The FDMT800150DC is designed not only to enhance the efficiency of power systems but also to contribute to energy conservation and reduction of carbon footprint in various industries.

Conclusion

With its superior performance characteristics and suitability for a variety of high-voltage applications, the FDMT800150DC from ON Semiconductor is an excellent choice for designers looking to push the boundaries of power efficiency and reliability. Integrating this SiC MOSFET into your power systems can lead to significant improvements in overall system performance and durability.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1641 $50.1487
18+ $5.8783 $105.8094
27+ $5.6946 $153.7542
37+ $5.5109 $203.9033
47+ $5.3272 $250.3784
63+ $4.7761 $300.8943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess