EN
  • EN
  • DE

MIC2015-0.5YMLTR

Part No MIC2015-0.5YMLTR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case MLF-6
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 747417-MIC2015-0.5YMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2015-0.5YMLTR CAD Model

Description

The MIC2015-0.5YMLTR is a high-side power distribution switch designed for USB power management and general power distribution applications. This switch features current limiting and thermal shutdown protection to safeguard the system from overcurrent and overtemperature conditions. Its low on-resistance minimizes voltage drop and power dissipation, making it ideal for battery-powered devices and other power-sensitive applications.

Applications:

  • USB Power Distribution: Used to control power to USB ports, protecting the host system from overcurrent conditions.
  • Hot-Swap Applications: Enables safe insertion and removal of devices without powering down the system.
  • Power Management: Used in power management circuits to control power distribution to various subsystems.
  • Battery-Powered Devices: Optimizes power consumption in battery-powered devices, extending battery life.
  • Industrial Equipment: Provides reliable power distribution in industrial control systems.

Features:

  • High-Side Switch: Controls power to a load connected to the positive supply rail.
  • Current Limiting: Limits the output current to a safe level, protecting the system from overcurrent conditions.
  • Thermal Shutdown: Shuts down the switch if the junction temperature exceeds a specified limit, preventing damage to the IC.
  • Low On-Resistance: Minimizes voltage drop and power dissipation.
  • Enable Input: Allows external control of the switch.
  • Fault Flag Output: Indicates overcurrent or overtemperature conditions.
  • Small Package: Available in a compact package for space-saving designs.

Benefits:

  • System Protection: Protects the system from overcurrent and overtemperature conditions.
  • Reduced Power Dissipation: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Easy to Use: Simple to integrate into existing designs.
  • Improved Reliability: Thermal shutdown protection enhances system reliability.
  • Cost-Effective Solution: Provides a high-performance power distribution switch at a competitive price.
  • Extended Battery Life: Optimizes power consumption, extending battery life in portable devices.

Additional Details:

The MIC2015-0.5YMLTR features a typical on-resistance of 80 mΩ. The current limit is set to 0.5A. The thermal shutdown temperature is typically 150°C. The enable input is TTL compatible. The fault flag output is an open-drain output that requires an external pull-up resistor. The device is typically packaged in a MLF (Micro Lead Frame) package. It operates over a wide supply voltage range. The MIC2015-0.5YMLTR is commonly used in USB power distribution applications to protect the host system from damage caused by faulty USB devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess