EN
  • EN
  • DE

DSPIC33FJ128MC802-I/MM

Part No DSPIC33FJ128MC802-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit dsPIC33F dsPIC RISC 128KB Flash 3.3V 28-Pin QFN-S EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Contact Plating Tin
Core Architecture dsPIC
Data Bus Width 16 b
Density 1 Mb
Frequency 40 MHz
Height 880 µm
Interface CAN, I2C, IrDA, LIN, SPI, UART, USART
Lead Free Yes
Length 6 mm
Max Frequency 40 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of I2C Channels 1
Number of I/Os 21
Number of Pins 28
Number of Programmable I/O 21
Number of SPI Channels 2
Number of Timers/Counters 5
Number of UART Channels 2
Operating Supply Voltage 3.3 V
Oscillator Type Internal
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Radiation Hardening No
RAM Size 16 kB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000, 8542310000
Watchdog Timer Yes
Width 6 mm
Win Source Part Number 1056365-DSPIC33FJ128MC802-I/MM
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC802-I/MM CAD Model

Description

Microchip Technology's DSPIC33FJ128MC802-I/MM

The DSPIC33FJ128MC802-I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a Digital Signal Processor (DSP) and the functionality of a microcontroller (MCU). This particular product is a member of the dsPIC33F family and is encapsulated in a 28-pin QFN (Quad Flat No-lead) package, providing a compact footprint for space-constrained applications.

This DSC comes with an impressive 128KB of flash memory and 16KB of RAM, allowing for robust application development. Its operating speed of 40 MIPS (Million Instructions Per Second) at 3.3V, ensures efficient performance for computationally intensive applications. The DSPIC33FJ128MC802-I/MM is optimized for a variety of applications, including motor control, power conversion, and sensing applications that demand a high level of digital signal processing.

Key features of the DSPIC33FJ128MC802-I/MM include:

  • Flexible Oscillator Options: It supports various clock sources, including a high-precision internal oscillator, which helps in reducing the overall system cost by eliminating the need for external clock components.
  • Robust Peripheral Set: The device is equipped with a rich set of peripherals, such as UART, SPI, and I2C for serial communication, as well as PWM outputs and analog-to-digital converters (ADCs) for control applications.
  • Advanced Motor Control Features: With dedicated PWM outputs and high-resolution ADCs, the DSPIC33FJ128MC802-I/MM is ideal for implementing advanced motor control algorithms.
  • Enhanced Interrupt System: The interrupt system is designed for low latency response, which is critical for real-time control applications.
  • Extended Temperature Range: The device can operate within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

With its integrated DSP engine, the DSPIC33FJ128MC802-I/MM offers a powerful instruction set optimized for digital signal processing tasks, which allows developers to implement complex algorithms such as FFTs, digital filters, and control loops efficiently. The device is also supported by Microchip's comprehensive development tools, including the MPLAB Integrated Development Environment (IDE) and software libraries, which streamline the development process and reduce time to market.

Whether you're designing an advanced motor control system, an innovative power management solution, or a sophisticated sensor interface, the DSPIC33FJ128MC802-I/MM from Microchip Technology provides the performance, flexibility, and reliability needed to meet the demands of your application.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess