EN
  • EN
  • DE
  • IT

MIC2033-08AYMTTR

Part No MIC2033-08AYMTTR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1225+
Reference case DFN6
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 719436-MIC2033-08AYMTTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2033-08AYMTTR CAD Model

Description

The MIC2033-08AYMTTR is a high-side power distribution switch manufactured by Micrel (now Microchip Technology). It is designed to protect electronic circuits from overcurrent and short-circuit conditions. This device is commonly used in USB power distribution, power management, and other applications where reliable power switching and protection are required.

Applications:

  • USB Power Distribution: Protecting USB ports from overcurrent and short circuits.
  • Power Management: Managing power distribution in electronic devices.
  • Hot-Swap Applications: Safely connecting and disconnecting devices in live systems.
  • Notebook Computers: Protecting internal circuitry from power surges.
  • Industrial Equipment: Power distribution in industrial control systems.

Features:

  • High-Side Switch: Controls power distribution from the high side.
  • Overcurrent Protection: Limits output current to protect against overloads.
  • Short-Circuit Protection: Shuts down the output during short-circuit conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Fault Indication: Provides a fault signal when an overcurrent or short circuit occurs.
  • Adjustable Current Limit: The current limit can be adjusted using an external resistor.

Benefits:

  • Enhanced System Reliability: Protects electronic components from damage due to overcurrent and short circuits, increasing overall system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure and downtime caused by power surges.
  • Cost-Effective Protection: Provides a cost-effective solution for power protection.
  • Easy Integration: Simple to incorporate into existing circuit designs.
  • Compliance with Standards: Meets industry standards for power protection.

Additional Details:

The MIC2033-08AYMTTR is a high-side power distribution switch that provides comprehensive protection for electronic circuits. Its overcurrent and short-circuit protection features ensure that connected devices are safeguarded from damage. The adjustable current limit allows designers to tailor the protection to specific application requirements. The fault indication feature provides valuable feedback, allowing for quick identification and resolution of power-related issues. The thermal shutdown feature prevents the device from overheating, further enhancing its reliability. The device is available in a compact package, making it suitable for space-constrained applications. Specific electrical characteristics, current limit settings, and thermal considerations can be found in the datasheet.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $4.2696
Maxim Integrated
IC PWR DRIVER N-CHAN 1:8 20TQFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9632 $69.8160
12+ $11.4574 $137.4888
18+ $11.0991 $199.7838
25+ $10.7408 $268.5200
32+ $10.3837 $332.2784
42+ $9.3088 $390.9696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess