EN
  • EN
  • DE

MIC2182-3.3YSMTR

Part No MIC2182-3.3YSMTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10/11+
Reference case SSOP16
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 739956-MIC2182-3.3YSMTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2182-3.3YSMTR CAD Model

Description

The MIC2182-3.3YSMTR is a synchronous step-down regulator from Micrel (now Microchip Technology). This regulator is designed to provide a high-efficiency, compact solution for point-of-load power conversion in various electronic applications. It integrates a high-side and low-side MOSFET, simplifying the design and reducing the component count.

Applications:

  • Point-of-Load Regulation: Providing regulated voltage for specific components or sections of a circuit.
  • Portable Devices: Power management in smartphones, tablets, and other battery-powered devices.
  • Networking Equipment: Powering ASICs, FPGAs, and other critical components in routers and switches.
  • Industrial Control Systems: Supplying power to sensors, microcontrollers, and other industrial devices.

Features:

  • Synchronous Rectification: Improves efficiency by using a MOSFET as the low-side rectifier.
  • High Efficiency: Minimizes power loss and heat generation.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Overcurrent Protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Efficiency: Synchronous rectification and other features improve overall efficiency.
  • Reduced Component Count: Integration of MOSFETs and internal compensation reduces the number of external components.
  • Reliable Performance: Overcurrent and thermal shutdown protection enhance reliability.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details:

The MIC2182-3.3YSMTR is preset to an output voltage of 3.3V. It can deliver an output current of up to 2A. The input voltage range is 4.5V to 26V. The switching frequency is typically 500 kHz. The operating temperature range is -40°C to +125°C. The device is available in a SOIC-8 package. It also features an enable pin for power sequencing.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess