EN
  • EN
  • DE

MAX16910CASA8+

Part No MAX16910CASA8+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 8SOIC / 200mA, Automotive, Ultra-Low Quiescent Current, Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Voltage - Output (Min/Fixed) 1.5V (3.3V, 5V)
Maximum Output Voltage 11V
Maximum Dropout Voltage 0.6V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 30μA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Part Number Series MAX16910
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809082-MAX16910CASA8+
Ultra Librarian 3D Model Ultra Librarian MAX16910CASA8+ CAD Model

Description

Maxim Integrated MAX16910CASA8+ Voltage Regulator

The MAX16910CASA8+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications that require precise voltage control and low power consumption.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 5V, which is common in many electronic circuits, ensuring compatibility with a variety of components that require a stable 5V supply.
  • High Accuracy: With an impressive accuracy of ±2%, the MAX16910CASA8+ ensures a consistent output, which is crucial for sensitive electronic devices.
  • Low Dropout: The low dropout voltage of this regulator allows it to continue providing a stable output even when the input voltage is very close to the output voltage, making it highly efficient in battery-powered applications.
  • Power-Saving Mode: It features a power-saving shutdown mode that reduces the quiescent current to a mere 1µA (typical), extending battery life in portable devices.
  • Thermal Protection: The device includes an over-temperature protection circuit that prevents damage from overheating, ensuring long-term reliability.
  • Short-Circuit Protection: Built-in short-circuit protection safeguards the regulator and the downstream components from potential damage due to shorts.

Applications:

The MAX16910CASA8+ is versatile and can be used in various applications such as:

  • Portable and battery-powered devices
  • Automotive applications
  • Microprocessor and microcontroller power supplies
  • Industrial control systems
  • Point-of-load power supplies

With its compact SOIC-8 package, the MAX16910CASA8+ is designed for space-constrained environments, providing a compact, efficient, and reliable voltage regulation solution. Maxim Integrated's commitment to quality and performance is evident in this regulator, making it a preferred choice for designers seeking a high-quality power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1282 $50.0512
39+ $2.5667 $100.1013
61+ $2.4865 $151.6765
84+ $2.4063 $202.1292
108+ $2.3261 $251.2188
144+ $2.0855 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess