EN
  • EN
  • DE

LM26001MXA

Part No LM26001MXA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A Switching Regulator with High Efficiency Sleep MODE | IC REG BUCK ADJ 1.5A 16HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 38V
Min/Fixed Output Voltage 1.234V
Maximum Output Voltage 35V
Output Current 1.5A
Switching Frequency 150kHz ~ 500kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number LM26001
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1197603-LM26001MXA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26001MXA CAD Model

Description

The LM26001MXA from Texas Instruments is a versatile and high-performance step-down voltage regulator designed for a wide range of applications. It is a part of the LM26001 series, known for its efficiency and reliability in providing stable DC power. This regulator is capable of driving a 1A load with excellent line and load regulation.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range from 1.23V to 14V, which allows for flexible use across various electronic circuits and applications.
  • High Efficiency: With an operating efficiency that can reach up to 95%, the LM26001MXA ensures minimal power loss and heat generation, making it suitable for power-sensitive applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 42V, accommodating a variety of input sources and conditions.
  • Frequency Synchronization: The switching frequency is synchronizable from 300 kHz to 2 MHz, which allows for optimization of efficiency, performance, and component size.
  • Thermal Shutdown and Current Limit: The device includes built-in thermal shutdown and current limit features, providing essential protection for the regulator and the system it powers.

Applications

The LM26001MXA is ideal for a broad spectrum of applications, including:

  • Industrial and Automotive Systems
  • Power Supplies for FPGAs, DSPs, and Microcontrollers
  • Telecommunications and Networking Equipment
  • Battery-Powered Devices
  • Energy-Efficient and Compact Devices

Quality and Reliability

As with all Texas Instruments products, the LM26001MXA is manufactured to the highest standards of quality and reliability. It is available in a small 8-pin SOP package, providing a compact solution for space-constrained applications. With its advanced features and robust design, the LM26001MXA is an excellent choice for designers seeking a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7700 $52.6300
44+ $2.2729 $100.0076
69+ $2.2018 $151.9242
94+ $2.1308 $200.2952
122+ $2.0598 $251.2956
163+ $1.8467 $301.0121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,575 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess