EN
  • EN
  • DE

LM4121AIM5X-ADJ

Part No LM4121AIM5X-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES ADJ SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Adjustable
Min/Fixed Output Voltage 1.216V
Maximum Output Voltage 12V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 30μVrms
Parts Input Voltage (V) 1.5V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4121
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199708-LM4121AIM5X-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4121AIM5X-ADJ CAD Model

Description

Product Overview: LM4121AIM5X-ADJ from Texas Instruments

The LM4121AIM5X-ADJ is a precision voltage reference from Texas Instruments, designed to offer both high accuracy and low temperature coefficient. This component is part of Texas Instruments' LM4121 series and is ideal for high-performance analog circuits, providing a stable reference voltage that remains consistent over changes in temperature, load conditions, and time.

Key Features

  • Adjustable Output: The device provides an adjustable output voltage that can be set with two external resistors. This feature allows for flexibility in application design, catering to a wide range of voltage requirements.
  • High Precision: Boasting an initial accuracy of ±0.1% (max) and a temperature coefficient of 75 ppm/°C (max), the LM4121AIM5X-ADJ ensures reliable performance for precision applications.
  • Low Dropout Voltage: The low dropout voltage of typically 0.2V at 50µA load current makes this component suitable for battery-powered devices where power efficiency is crucial.
  • Wide Operating Current Range: With an operating current range of 50µA to 10mA, this voltage reference can adapt to various application demands without sacrificing stability or accuracy.

Applications

The LM4121AIM5X-ADJ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Industrial process control systems
  • Precision power supplies
  • Automotive electronics

Package and Quality

This product is offered in a compact SOT-23 package, making it suitable for space-constrained applications. Additionally, it is characterized for operation over an extended industrial temperature range of −40°C to +125°C, ensuring reliable performance in diverse environments.

Texas Instruments is known for its commitment to quality, and the LM4121AIM5X-ADJ is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring a robust and dependable voltage reference for your electronic designs.

Conclusion

With its combination of precision, flexibility, and reliability, the LM4121AIM5X-ADJ adjustable voltage reference from Texas Instruments stands out as a superior choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7894 $53.0516
33+ $3.1093 $102.6069
50+ $3.0121 $150.6050
69+ $2.9150 $201.1350
89+ $2.8178 $250.7842
119+ $2.5263 $300.6297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 649 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess