EN
  • EN
  • DE

MIC5219-2.6BM5

Part No MIC5219-2.6BM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 500mA-Peak Output LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222740-MIC5219-2.6BM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5219-2.6BM5 CAD Model

Description

The MIC5219-2.6BM5 is a low-dropout (LDO) regulator from Micrel. It is designed to provide a stable and accurate 2.6V output voltage from a wide range of input voltages. This LDO is ideal for battery-powered devices and other applications where efficiency and space are critical.

Applications:

  • Battery-Powered Devices: Providing regulated voltage for microcontrollers, sensors, and other components.
  • Portable Equipment: Powering sensitive analog circuits in cell phones, PDAs, and other handheld devices.
  • Post-Regulation: Cleaning up noisy voltage rails in digital systems.
  • Microcontroller Power: Providing a stable supply voltage for microcontrollers.
  • Sensor Power: Providing a clean and stable supply for sensors to improve accuracy.

Features:

  • Low Dropout Voltage: Operates with very small input-to-output voltage differentials, extending battery life.
  • High Accuracy: Provides a stable and accurate output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and load from damage.
  • Overtemperature Protection: Shuts down the regulator in case of overheating.
  • Reverse Battery Protection: Prevents damage from accidental reverse battery connection.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable devices.
  • Improved System Performance: Stable and accurate output voltage ensures reliable operation of sensitive components.
  • Reduced Power Consumption: Low quiescent current minimizes power consumption in standby mode.
  • Increased Reliability: Robust protection features protect the regulator and load from damage.
  • Simplified Design: Integrated features simplify design and reduce time-to-market.

Additional Details:

The MIC5219-2.6BM5 provides a fixed 2.6V output. It typically has a dropout voltage of less than 200mV at the rated output current. It is available in a space-saving package. The output current capability is around 500mA depending on the precise operating conditions. The device is ideal for applications where battery life is critical.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess