EN
  • EN
  • DE

LM2698MM-ADJ

Part No LM2698MM-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 1.35A Boost Regulator | IC REG BST SEPIC ADJ 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 2.2V
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 2.2V
Maximum Output Voltage 17.5V
Output Current 1.35A (Switch)
Switching Frequency 600kHz, 1.25MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM2698
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197834-LM2698MM-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2698MM-ADJ CAD Model

Description

The LM2698MM-ADJ, manufactured by Texas Instruments, is a step-up PWM DC/DC converter designed to provide a high-efficiency solution for various applications. This adjustable voltage regulator is part of TI's LM2698 series and is specifically tailored to cater to the needs of systems requiring a boost in voltage from a lower voltage source.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, which can be set by the user according to the requirements of the application, providing a versatile power solution.
  • High Efficiency: With an integrated 1.4A, 0.2 Ohm N-Channel MOSFET, the LM2698MM-ADJ can achieve high efficiency, which is essential for battery-powered devices.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.2V to 12V, making it suitable for applications that have variable input sources.
  • High Switching Frequency: The device features a high switching frequency of 1.25MHz, which allows for the use of smaller, less expensive external components, such as inductors and capacitors, thus reducing the overall solution size.
  • Thermal Shutdown: The built-in thermal shutdown function ensures the device operates within safe temperature limits, thus providing protection against overheating.
  • Current Overload Protection: LM2698MM-ADJ includes a current overload protection feature that prevents damage from excessive current draw.

Applications

The versatility of the LM2698MM-ADJ makes it suitable for a wide range of applications, including but not limited to:

  • Portable devices
  • Wireless and DSL modems
  • PDAs and handheld computers
  • GPS receivers
  • Digital cameras and video cameras
  • Other battery-powered equipment

Package and Availability

The LM2698MM-ADJ comes in a compact 8-pin VSSOP (MSOP) package, offering a space-saving solution for modern electronic devices. For detailed specifications, sample requests, and ordering information, interested customers can visit the Texas Instruments website or contact their local TI distributor.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2169 $52.1690
24+ $4.2806 $102.7344
37+ $4.1468 $153.4316
50+ $4.0130 $200.6500
65+ $3.8793 $252.1545
87+ $3.4780 $302.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess