EN
  • EN
  • DE

SC1485ITS

Part No SC1485ITS
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TSSOP28
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
RoHS State Request Verification
Win Source Part Number 716121-SC1485ITS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1485ITS CAD Model

Description

The SC1485ITS is a highly integrated power management unit (PMU) manufactured by Semtech. It is designed for use in portable and battery-powered applications, providing efficient power conversion and management for various system components. This PMU integrates multiple DC-DC converters, LDO regulators, and battery charging circuitry into a single chip, reducing the overall system size and cost.

Applications:

  • Portable Media Players (PMPs): Powers the display, processor, audio circuitry, and memory.
  • Handheld Gaming Consoles: Provides power to the processor, display, audio amplifier, and other peripherals.
  • Smartphones and Tablets: Manages power distribution to the application processor, display, camera, and wireless communication modules.
  • Digital Cameras: Regulates power for the image sensor, image processor, display, and memory card interface.
  • Portable Navigation Devices (PNDs): Powers the GPS receiver, display, processor, and memory.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics to manage power efficiently.

Features:

  • Multiple DC-DC Converters: Provides efficient voltage regulation for various system components.
  • Low Dropout (LDO) Regulators: Supplies clean and stable power to sensitive analog and digital circuits.
  • Integrated Battery Charger: Supports Li-Ion and Li-Polymer battery charging with programmable charging parameters.
  • Power Path Management: Allows the system to operate from either the battery or an external power source.
  • Dynamic Voltage Scaling (DVS): Optimizes power consumption by adjusting the voltage supplied to the processor based on the workload.
  • Overvoltage Protection (OVP): Protects the system from damage due to excessive voltage.
  • Overtemperature Protection (OTP): Prevents the device from overheating and potentially causing damage.
  • Short Circuit Protection (SCP): Protects the device and the system from damage due to short circuits.
  • I2C Interface: Enables easy configuration and monitoring of the PMU's parameters.

Benefits:

  • High Efficiency: Minimizes power loss and extends battery life.
  • Small Size: Reduces the overall system size and cost.
  • Integrated Functionality: Simplifies the system design and reduces the number of external components.
  • Programmable Parameters: Allows for customization to meet specific application requirements.
  • Robust Protection Features: Ensures reliable operation and protects the system from damage.

Additional Details:

The SC1485ITS is typically controlled via an I2C interface, which allows the host processor to configure the output voltages, charging parameters, and other settings. It often includes features such as battery fuel gauging, which provides accurate information about the battery's state of charge. The PMU can dynamically adjust the voltage supplied to the processor based on the workload, which helps to minimize power consumption during idle or low-activity periods. The Semtech SC1485ITS contributes to long battery life, which is a critical feature in modern portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3155 $59.1975
110+ $1.0799 $118.7890
170+ $1.0464 $177.8880
230+ $1.0129 $232.9670
300+ $0.9783 $293.4900
395+ $0.8778 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess