EN
  • EN
  • DE

MIC2211-AABML

Part No MIC2211-AABML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Dual UCap LDO in 3mm × 3mm MLF™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222123-MIC2211-AABML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-AABML CAD Model

Description

The MIC2211-AABML is a high-efficiency, 2MHz PWM synchronous boost regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable output voltage from a lower input voltage, making it suitable for battery-powered devices and other applications where voltage conversion is required. This regulator features a small form factor and high switching frequency, enabling compact and efficient power supply designs.

Applications:

  • Battery-Powered Devices: Used in portable electronics such as smartphones, tablets, and digital cameras to boost battery voltage.
  • LED Backlighting: Employed in LCD displays to provide the necessary voltage for LED backlighting systems.
  • Power Amplifiers: Utilized in audio amplifiers to generate the required voltage for optimal performance.
  • Bias Voltage Generation: Used to create bias voltages for various electronic components.
  • Portable Medical Devices: Found in medical equipment requiring efficient and compact power conversion.

Features:

  • High Efficiency: Provides efficient power conversion, maximizing battery life.
  • 2MHz Switching Frequency: Enables the use of small external components, reducing board space.
  • Synchronous Rectification: Improves efficiency by using a MOSFET as a synchronous rectifier.
  • Internal Compensation: Simplifies design and reduces the number of external components needed.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application requirements.
  • Over-Voltage Protection (OVP): Protects the device and connected components from excessive voltage.
  • Short-Circuit Protection (SCP): Safeguards the regulator from damage due to short circuits.

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss and prolongs battery life.
  • Compact Solution: Small size and high switching frequency enable miniaturized designs.
  • Simplified Design: Internal compensation reduces design complexity and time.
  • Reliable Performance: Over-voltage and short-circuit protection ensure robust operation.
  • Flexible Voltage Settings: Adjustable output voltage accommodates various application needs.

Additional Details:

The MIC2211-AABML has a wide input voltage range, typically from 2.5V to 5.5V, and can generate output voltages up to 5.5V. The device's quiescent current and shutdown current are critical parameters for optimizing power consumption. The datasheet includes detailed information on the device's thermal characteristics, layout guidelines, and component selection to ensure stable and efficient operation. Additionally, the regulator is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The package type and pinout information are provided to facilitate proper board layout and assembly.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess