EN
  • EN
  • DE

TPS62046DRC

Part No TPS62046DRC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1.2 A/1.25 MHZ, HIGH EFFICIENCY STEP DOWN CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272830-TPS62046DRC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62046DRC CAD Model

Description

Introducing the TPS62046DRC from Texas Instruments

The TPS62046DRC is a state-of-the-art step-down converter designed by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient integrated circuit (IC) is engineered to meet the power management requirements of various applications, particularly those that demand high efficiency and low quiescent current.

Key Features:

  • High Efficiency: The TPS62046DRC boasts a synchronous step-down converter design that ensures high efficiency at different load conditions, making it ideal for battery-powered equipment.
  • Adjustable Output Voltage: This versatile IC allows for an adjustable output voltage range from 0.7V to 6V, catering to a wide variety of applications and ensuring compatibility with different system requirements.
  • Low Quiescent Current: With an impressively low quiescent current, the TPS62046DRC is optimized for applications that are sensitive to power consumption, helping to extend battery life in portable devices.
  • Small Footprint: The device is packaged in a compact 10-pin VSON package, which is ideal for space-constrained applications.
  • Power Save Mode: It includes a power save mode that reduces switching frequency under light load conditions, further enhancing the efficiency of the system.
  • Protection Features: The IC incorporates a range of protection features, including over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications:

The TPS62046DRC is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless modems and peripherals
  • GPS devices
  • Medical and healthcare equipment

TI's commitment to innovation is reflected in the TPS62046DRC, which is designed to meet the rigorous demands of modern electronic devices. With its combination of efficiency, flexibility, and reliability, this step-down converter is an excellent choice for designers looking to optimize their power management solutions.

For more detailed specifications and application notes, or to order samples, visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Tyco Electronics
Lowest to $1.1071
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7791 $53.3730
70+ $1.4598 $102.1860
110+ $1.4142 $155.5620
150+ $1.3686 $205.2900
190+ $1.3230 $251.3700
255+ $1.1861 $302.4555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess